RS Components, Ltd. 6119576

Description
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 57.2 x 16.4 x 14.8mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Steel
Request a Quote
Description
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 57.2 x 16.4 x 14.8mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6119576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 57.2 x 16.4 x 14.8mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Steel

Keeps batteries organised and protected. Withstands shock and vibration
Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries
For Battery Size = AA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 57.2 x 16.4 x 14.8mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Nickel Plated Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 6119576
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details