TE Connectivity Coin Cell Battery Holders 6339488-1

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Compatible Battery Dimensions : 26.42 x 22.94 x 7.62 MM  [1.04 x .903 x .3 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Compatible Battery Dimensions : 26.42 x 22.94 x 7.62 MM  [1.04 x .903 x .3 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 6339488-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
6339488-1
Coin Cell Battery Holders 6339488-1
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Compatible Battery Dimensions : 26.42 x 22.94 x 7.62 MM  [1.04 x .903 x .3 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : PBT GF
  • Battery Holder Type : Coin Cell
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Compatible Battery Dimensions : 26.42 x 22.94 x 7.62 MM  [1.04 x .903 x .3 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Battery Holders, Clips, Contacts - A109167-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A109167-ND
Battery Holders, Clips, Contacts A109167-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
6339488-1
Battery Holders, Clips & Contacts 6339488-1
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 6339488-1 A109167-ND 6339488-1
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts Battery Holders, Clips & Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-001-THM-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - 2-1775485-4 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details