Memory Protection Devices, Inc. I Style 9 Volt Snap BS3I

Description
9V SNAP I STYLE 3" WIRE LEADS
Request a Quote Datasheet
Description
9V SNAP I STYLE 3" WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style 9 Volt Snap - BS3I - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style 9 Volt Snap
BS3I
I Style 9 Volt Snap BS3I
9V SNAP I STYLE 3" WIRE LEADS

9V SNAP I STYLE 3" WIRE LEADS

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS3I-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS3I-ND
Battery Holders, Clips, Contacts BS3I-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS3I BS3I-ND
Product Name I Style 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Battery Holder, NEDA 208 - 161 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
 - 6119598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details