Memory Protection Devices, Inc. I Style Plastic Body 9 Volt Snap BS3I-MC

Description
Model No. BS3I-MC Description 3" Wire Leads, 9 Volt Snap, 6 Sided Female Contact, Plastic Body Material PE, White Plastic Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert And Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.30 Price, 1000 pieces $0.28 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Request a Quote Datasheet
Description
Model No. BS3I-MC Description 3" Wire Leads, 9 Volt Snap, 6 Sided Female Contact, Plastic Body Material PE, White Plastic Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert And Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.30 Price, 1000 pieces $0.28 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Plastic Body 9 Volt Snap - BS3I-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Plastic Body 9 Volt Snap
BS3I-MC
I Style Plastic Body 9 Volt Snap BS3I-MC
Model No. BS3I-MC Description 3" Wire Leads, 9 Volt Snap, 6 Sided Female Contact, Plastic Body Material PE, White Plastic Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert And Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.33 Price, 500 pieces $0.30 Price, 1000 pieces $0.28 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Model No.BS3I-MC
Description3" Wire Leads, 9 Volt Snap, 6 Sided Female Contact, Plastic Body
MaterialPE, White Plastic Body With Blue Insert
Contact MaterialBrass, Nickel Plated Overall
ColorWhite Body With Blue Insert And Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.33
Price, 500 pieces$0.30
Price, 1000 pieces$0.28
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Plastic Body For Easy Grip
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS3I-MC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS3I-MC-ND
Battery Holders, Clips, Contacts BS3I-MC-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS3I-MC BS3I-MC-ND
Product Name I Style Plastic Body 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
 - 6119576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details