Keystone Electronics Corp. THM Holder for 7.9mm Coin Cell 2989

Description
Part Number: 2989 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2989 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 7.9mm Coin Cell
2989
THM Holder for 7.9mm Coin Cell 2989
Part Number: 2989 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 2989

  • # of Cells: 1
  • Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT
  • Cell Size: 7.9mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2989-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2989-ND
Battery Holders, Clips, Contacts 36-2989-ND
Battery Holder (Open) Coin, 7.9mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 7.9mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2989 36-2989-ND
Product Name THM Holder for 7.9mm Coin Cell Battery Holders, Clips, Contacts
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2/3A Battery Holder w/ solder lugs - 1119 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 4 AA Cell-All Contacts Insulated - 2182 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
IP65 Water Resistant Holder, 3 AA - 2439 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers