Memory Protection Devices, Inc. D-Cell Holder BH5DW

Description
Model No. BH5DW Description 5 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.64 Price, 500 pieces $2.26 Price, 1000 pieces $2.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Description
Model No. BH5DW Description 5 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.64 Price, 500 pieces $2.26 Price, 1000 pieces $2.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH5DW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH5DW
D-Cell Holder BH5DW
Model No. BH5DW Description 5 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.64 Price, 500 pieces $2.26 Price, 1000 pieces $2.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH5DW
Description5 "D" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$2.64
Price, 500 pieces$2.26
Price, 1000 pieces$2.11
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH5DW
Product Name D-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers