RS Components, Ltd. 594426

Description
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = D Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions = 149 x 71 x 28mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Steel
Request a Quote
Description
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = D Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions = 149 x 71 x 28mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 594426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = D Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions = 149 x 71 x 28mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Steel

Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base
For Battery Size = D
Number of Cells = 4
Mount = Chassis
Type = Battery Holder
Dimensions = 149 x 71 x 28mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Nickel Plated Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 594426
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details