Memory Protection Devices, Inc. AA-Cell Holder BH310AASF

Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated ROHS COMPLIANT
Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH310AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH310AASF
AA-Cell Holder BH310AASF
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated ROHS COMPLIANT

SPECIFICATIONS :
Plastic material - polypropylene
Springs - nickel plated spring steel
Wire - 152.4 mm Ref.Long 26 AWG,
UL1007, CSA - TR-64, 300V, 80 C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated
ROHS COMPLIANT

Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH310AASF
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
6 suppliers