Memory Protection Devices, Inc. N-Cell Holder BH2NPC

Description
Model No. BH2NPC Description twin cell holder for "N" size batteries, PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.69 Price, 500 pieces $0.59 Price, 1000 pieces $0.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH2NPC Description twin cell holder for "N" size batteries, PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.69 Price, 500 pieces $0.59 Price, 1000 pieces $0.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Cell Holder - BH2NPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
N-Cell Holder
BH2NPC
N-Cell Holder BH2NPC
Model No. BH2NPC Description twin cell holder for "N" size batteries, PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.69 Price, 500 pieces $0.59 Price, 1000 pieces $0.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH2NPC
Descriptiontwin cell holder for "N" size batteries, PC Pins
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.69
Price, 500 pieces$0.59
Price, 1000 pieces$0.55
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH2NPC
Product Name N-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details
Battery Holders, Clips, Contacts - 36-120-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details