RS Components, Ltd. 4019890

Description
Externally-mounted battery box. One-touch open / close cover makes for easy battery replacement. The entire surface is grain-finished and includes the letter R, ideal for carrying around. Non-flammable ABS (UL94-V0) For Battery Size = AA Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions = 19 x 65 x 72.5mm Terminal Contact Type = Press Stud Body Material = ABS Terminal Contact Material = Nickel Plated Brass
Request a Quote
Description
Externally-mounted battery box. One-touch open / close cover makes for easy battery replacement. The entire surface is grain-finished and includes the letter R, ideal for carrying around. Non-flammable ABS (UL94-V0) For Battery Size = AA Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions = 19 x 65 x 72.5mm Terminal Contact Type = Press Stud Body Material = ABS Terminal Contact Material = Nickel Plated Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4019890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Externally-mounted battery box. One-touch open / close cover makes for easy battery replacement. The entire surface is grain-finished and includes the letter R, ideal for carrying around. Non-flammable ABS (UL94-V0) For Battery Size = AA Number of Cells = 4 Mount = Chassis Type = Battery Holder Dimensions = 19 x 65 x 72.5mm Terminal Contact Type = Press Stud Body Material = ABS Terminal Contact Material = Nickel Plated Brass

Externally-mounted battery box. One-touch open / close cover makes for easy battery replacement. The entire surface is grain-finished and includes the letter R, ideal for carrying around. Non-flammable ABS (UL94-V0)
For Battery Size = AA
Number of Cells = 4
Mount = Chassis
Type = Battery Holder
Dimensions = 19 x 65 x 72.5mm
Terminal Contact Type = Press Stud
Body Material = ABS
Terminal Contact Material = Nickel Plated Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 4019890
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details