Memory Protection Devices, Inc. C-Cell Holder BH2CW

Description
Model No. BH2CW Description 2 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.35 Price, 500 pieces $1.17 Price, 1000 pieces $1.09 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH2CW Description 2 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.35 Price, 500 pieces $1.17 Price, 1000 pieces $1.09 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH2CW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH2CW
C-Cell Holder BH2CW
Model No. BH2CW Description 2 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.35 Price, 500 pieces $1.17 Price, 1000 pieces $1.09 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH2CW
Description2 "C" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.35
Price, 500 pieces$1.17
Price, 1000 pieces$1.09
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH2CW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH2CW-ND
Battery Holders, Clips, Contacts BH2CW-ND
"Battery Holder (Open) C 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) C 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH2CW BH2CW-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-209-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
View Details
2 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details