Keystone Electronics Corp. Battery Holders, Clips, Contacts 209

Description
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = A, AA Single (Negative) Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 7.9 x 11.4mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Nickel Plated Spring Steel
Request a Quote Datasheet
Description
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = A, AA Single (Negative) Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 7.9 x 11.4mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Nickel Plated Spring Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1725980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead For Battery Size = A, AA Single (Negative) Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 7.9 x 11.4mm Terminal Contact Type = Leaf Spring Terminal Contact Material = Nickel Plated Spring Steel

Ideal for use on plastic boxes. Push fit with barbed retention. Spring contact compensates for variation in battery lengths. Positive pole contacts has location facility. Solder tag to permit attachment of wire lead
For Battery Size = A, AA Single (Negative)
Number of Cells = 1
Mount = Snap-In
Type = Contact
Dimensions = 7.9 x 11.4mm
Terminal Contact Type = Leaf Spring
Terminal Contact Material = Nickel Plated Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-209-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-209-ND
Battery Holders, Clips, Contacts 36-209-ND
Battery Contact Spring (Leaf) Multiple Cell

Battery Contact Spring (Leaf) Multiple Cell

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1725980 36-209-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Contact Spring (Leaf)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers