Memory Protection Devices, Inc. AAA-Cell Holder BH28AAAL

Description
Model No. BH28AAAL Description 8 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.77 Price, 500 pieces $1.52 Price, 1000 pieces $1.41 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH28AAAL Description 8 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.77 Price, 500 pieces $1.52 Price, 1000 pieces $1.41 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BH28AAAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BH28AAAL
AAA-Cell Holder BH28AAAL
Model No. BH28AAAL Description 8 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.77 Price, 500 pieces $1.52 Price, 1000 pieces $1.41 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH28AAAL
Description8 AAA Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.77
Price, 500 pieces$1.52
Price, 1000 pieces$1.41
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH28AAAL
Product Name AAA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 6119576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers