JOBBER LENGTH DRILLS -- CARBIDE DRILLS
Melin Tool Company
Carbide Drills
Jobber Length Drills
Description
118° notched point suitable for most materials.
Made from premium submicron grain carbide.
Description
118° notched point suitable for most materials.
Made from premium submicron grain carbide.
Suppliers
118° notched point suitable for most materials.
Made from premium submicron grain carbide.
- 118° notched point suitable for most materials.
- Made from premium submicron grain carbide.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
Jobber Length Drills |
|
Product Name
|
Carbide Drills |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Twist
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Product
Drill Set
Units
Metric
Cutting Application
Metal
View Details
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Bi-Metal
View Details
Product
Drill
Drill Type
Jobber
Cutting Application
General Purpose
View Details
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details