"Current Sensor 25mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Board Mount Current Sensors Programmable IMC-Hall Current Sensor IC in SOIC8 - 80-140 mV/mT (110mV/mT) - Analog Output
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | MLX91206LDC-CAH-003-SP-ND | MLX91206LDC-CAH-003-SP |
| Product Name | Current Sensors | Board Mount Current Sensors |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |