Boston Gear Timing Blets

Description
Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is required to prevent this slippage, the bearing loads on the driving shaft is reduced. And unlike gear and chain drives, which require lubrication, these timing belts need none, which make them easy to operate and easy to maintain. Our timing belts and pulleys come in a wide selection of ratios and center distances, to ensure a fit for every situation. Features and Benefits Boston Gear's timing belts and pulleys allow power transmission without slippage for superior performance. They offer greater strength and lower stress concentration than conventional timing belts. They can accommodate a wide temperature range from 0°F to 185°F. Pulleys are available with either one, two, or no flanges at all. And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely. Sample Applications Business machines Medical equipment Office equipment Sorting machinery
Description
Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is required to prevent this slippage, the bearing loads on the driving shaft is reduced. And unlike gear and chain drives, which require lubrication, these timing belts need none, which make them easy to operate and easy to maintain. Our timing belts and pulleys come in a wide selection of ratios and center distances, to ensure a fit for every situation. Features and Benefits Boston Gear's timing belts and pulleys allow power transmission without slippage for superior performance. They offer greater strength and lower stress concentration than conventional timing belts. They can accommodate a wide temperature range from 0°F to 185°F. Pulleys are available with either one, two, or no flanges at all. And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely. Sample Applications Business machines Medical equipment Office equipment Sorting machinery

Suppliers

Company
Product
Description
Supplier Links
Timing Blets -  - Boston Gear
Quincy, MA, USA
Timing Blets
Timing Blets
Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is required to prevent this slippage, the bearing loads on the driving shaft is reduced. And unlike gear and chain drives, which require lubrication, these timing belts need none, which make them easy to operate and easy to maintain. Our timing belts and pulleys come in a wide selection of ratios and center distances, to ensure a fit for every situation. Features and Benefits Boston Gear's timing belts and pulleys allow power transmission without slippage for superior performance. They offer greater strength and lower stress concentration than conventional timing belts. They can accommodate a wide temperature range from 0°F to 185°F. Pulleys are available with either one, two, or no flanges at all. And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely. Sample Applications Business machines Medical equipment Office equipment Sorting machinery

Overview

Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is required to prevent this slippage, the bearing loads on the driving shaft is reduced. And unlike gear and chain drives, which require lubrication, these timing belts need none, which make them easy to operate and easy to maintain.

Our timing belts and pulleys come in a wide selection of ratios and center distances, to ensure a fit for every situation.

Features and Benefits

  • Boston Gear's timing belts and pulleys allow power transmission without slippage for superior performance.
  • They offer greater strength and lower stress concentration than conventional timing belts.
  • They can accommodate a wide temperature range from 0°F to 185°F.
  • Pulleys are available with either one, two, or no flanges at all.
  • And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely.

Sample Applications

  • Business machines
  • Medical equipment
  • Office equipment
  • Sorting machinery
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Timing Belts (metric)
Product Name Timing Blets
Metric Pitch HTD 3mm; HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 480 mm (18.9 inch)
View Details
2 mm (GT3) Pitch, 45 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M045030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
5M HTD® Neoprene Timing Belt - 1720-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Length 1720 mm (67.72 inch)
Number of Teeth 344
View Details