The A26R53M100150 is a 3mm (GT2) pitch timing belt featuring 100 grooves and a width of 15mm. It is constructed from a cream-colored polymer compound that is fiberglass reinforced, providing durability and strength. The belt is designed to operate in a temperature range of -40°C to +104°C (-40°F to +220°F), making it suitable for elevated temperature applications. It is also characterized by low dust generation, which can be beneficial in environments where cleanliness is a priority. The breaking strength of the belt is rated at 158 N per 1 mm of width, although this value does not represent the load-carrying capacity. This product is RoHS compliant, ensuring it meets environmental standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A26R53M100150 |
| Product Name | 3mm (GT2) Pitch, 100 Grooves, 15mm wide TruMotion belt with low dust & Elevated Temperature Capibility. |
| Metric Pitch | GT 3mm |