GT®3 timing belts with 2 mm pitch and 6 mm width are neoprene belts reinforced with fiberglass cords and covered with nylon, designed for precise power transmission. The belt has 408 teeth, corresponding to a pitch length of 816 mm, and operates within a temperature range of -30°C to +100°C. The breaking strength is 93 N per 1 mm of belt width, and the working tension for a 25.4 mm wide belt is 734 N. GT®3 belts are direct replacements for GT®2 belts and feature improved load capacity and reduced noise. The belt is single-sided and available in standard widths including 6 mm. The specified part number A36R51M408060 corresponds to a variant of this series with 408 teeth and 6 mm width.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M408060 |
| Product Name | 2 mm (GT3) Pitch, 408 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |