Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIMING BELTS (METRIC)
HABASIT AMERICA
F8M-A
Habasit America
F8M-A
Description
Category: Flex Belts - Aramid
Habasit America
Done
Datasheet
Description
Category: Flex Belts - Aramid
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Habasit America
Suwanee, GA, United States
F8M-A
F8M-A
Category: Flex Belts - Aramid
Category: Flex Belts - Aramid
Supplier's Site
Datasheet
Technical Specifications
Habasit America
Product Category
Timing Belts (metric)
Product Name
F8M-A
Metric Pitch
8M
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Timing Belts
1755179
Specs
Metric Pitch
5mm
Belt Width
15 mm (0.5906 inch)
Belt Length
1270 mm (50 inch)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
2 mm (GT3) Pitch, 160 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords
A36R51M160030
Specs
Metric Pitch
GT 2mm
Belt Width
3 mm (0.1181 inch)
Belt Material
Neoprene
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Automotive Rubber Timing Belt
Specs
Metric Pitch
8, 9.525
Belt Material
Rubber
View Details
Boston Gear
Timing Blets
Specs
Metric Pitch
HTD 3mm; HTD 5mm
Belt Width
6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength
730 to 3825 N (2625 to 13759 oz)
View Details