Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
MEGA ELECTRONICS, INC.
17501 -- N5/15-C13
Mega Electronics, Inc.
N5/15-C13
17501
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Mega Electronics, Inc.
New Brunswick, NJ, USA
N5/15-C13
17501
N5/15-C13
17501
Technical Specifications
Mega Electronics, Inc.
Product Category
AC Power Cords
Product Number
17501
Product Name
N5/15-C13
Cord Color
Black
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
3
Male End Type
NEMA 5-15P
Female End Type
IEC-320-C13
Unlock Full Specs
to access all available technical data
Similar Products
Linemaster Switch Corporation
Cordset
SF-536-P
Specs
Number of Conductors
3
View Details
2
suppliers
Pelonis Technologies, Inc.
24" 90 Degree Power Cord (open wires)
FPC-90-24
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
TE Connectivity
IEC Power Cords
820888-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
7.87 inch (200 mm)
View Details
Interpower
Universal Jumper Cord Set
86250231
Specs
Cord Color
Black
Approvals
EN 50525/UL 62
Number of Conductors
3; 3
View Details