Pelonis Technologies, Inc. 36" 90 Degree Power Cord (plug to wall plug) FPC-90-36P

Description
90 DEGREE POWER CORD (with wall plug) Part No.: FPC-90-36P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 90 degree plug to wall plug UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet
Description
90 DEGREE POWER CORD (with wall plug) Part No.: FPC-90-36P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 90 degree plug to wall plug UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36
Exton, PA, USA
36" 90 Degree Power Cord (plug to wall plug)
FPC-90-36P
36" 90 Degree Power Cord (plug to wall plug) FPC-90-36P
90 DEGREE POWER CORD (with wall plug) Part No.: FPC-90-36P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 90 degree plug to wall plug UL, CSA listed RoHS compliant Innovative plug is designed to install quickly and easily.

90 DEGREE POWER CORD (with wall plug)

  • Part No.: FPC-90-36P
  • Wire: SPT1, 2-conductor 105°C, 300 volts
  • Length: 914mm (36in)
  • Type: 2-contact 90 degree plug to wall plug
  • UL, CSA listed
  • RoHS compliant
    Innovative plug is designed to install quickly and easily.
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category AC Power Cords
Product Number FPC-90-36P
Product Name 36" 90 Degree Power Cord (plug to wall plug)
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details