Mecmesin Corporation Static Socket Extension Sensor SE Series

Description
Our range of static socket extensions are ideal for low capacity applications, where space is limited. Supplied with male/female square drives for easy fitting of drivers. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Overload protection feature SE series capacities: 3N.m (26lbf.in), 6N.m (50lbf.in) and 10N.m (90lbf.in) Length 50.8mm, 1/4" drive What's included? Calibration certificate
Description
Our range of static socket extensions are ideal for low capacity applications, where space is limited. Supplied with male/female square drives for easy fitting of drivers. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Overload protection feature SE series capacities: 3N.m (26lbf.in), 6N.m (50lbf.in) and 10N.m (90lbf.in) Length 50.8mm, 1/4" drive What's included? Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Static Socket Extension Sensor - SE Series - Mecmesin Corporation
Sterling, VA, USA
Static Socket Extension Sensor
SE Series
Static Socket Extension Sensor SE Series
Our range of static socket extensions are ideal for low capacity applications, where space is limited. Supplied with male/female square drives for easy fitting of drivers. Key Features Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Clockwise and counter-clockwise torque Accuracy ±0.5% of full scale Overload protection feature SE series capacities: 3N.m (26lbf.in), 6N.m (50lbf.in) and 10N.m (90lbf.in) Length 50.8mm, 1/4" drive What's included? Calibration certificate

Our range of static socket extensions are ideal for low capacity applications, where space is limited. Supplied with male/female square drives for easy fitting of drivers.

Key Features

  • Peak hold of maximum load at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge
  • Clockwise and counter-clockwise torque
  • Accuracy ±0.5% of full scale
  • Overload protection feature

SE series capacities: 3N.m (26lbf.in), 6N.m (50lbf.in) and 10N.m (90lbf.in)
Length 50.8mm, 1/4" drive

What's included?

Calibration certificate

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Torque Sensors
Product Number SE Series
Product Name Static Socket Extension Sensor
Torque 26.55 to 88.5 In-lbs (30.61 to 102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR52-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details