Pelonis Technologies, Inc. 1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB2235

Description
5.0 V Axially Grooved Bearing 1.20 CFM (0.034 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
5.0 V Axially Grooved Bearing 1.20 CFM (0.034 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2235 - Pelonis Technologies, Inc.
Exton, PA, USA
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
AGB2235
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB2235
5.0 V Axially Grooved Bearing 1.20 CFM (0.034 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

5.0 V
Axially Grooved Bearing
1.20 CFM (0.034 m³/min)
Lead Wires: UL1571, 32 AWG, 50 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGB2235
Product Name 1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure 0.1220 in H2O (0.2279 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
4028-5 Series 12.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level 60.8 dbA
View Details
0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
8025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0756 to ? in H2O (0.1412 to ? Torr)
Maximum Sound Level 23.79 dbA
View Details