STEGO Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 291x291mm 01874.0-30

Description
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating. The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 76,000 h metal impeller Connection 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing, hood, flaps plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out 11.46 x 11.46" (291 x 291 mm) Mounting frame 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable Operating temperature 50 Hz: -13 to +131 °F (-25 to +55 °C) 60 Hz: -13 to +95 °F (-25 to +35 °C) Storage temperature -40 to +158 °F (-40 to +70 °C) Operating/Storage humidity max. 75 % RH (non-condensing) Protection type/Protection class IP54 / I (grounded) Environmental rating UL/NEMA UL TYPE 12 / NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request
Request a Quote Datasheet
Description
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating. The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 76,000 h metal impeller Connection 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing, hood, flaps plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out 11.46 x 11.46" (291 x 291 mm) Mounting frame 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable Operating temperature 50 Hz: -13 to +131 °F (-25 to +55 °C) 60 Hz: -13 to +95 °F (-25 to +35 °C) Storage temperature -40 to +158 °F (-40 to +70 °C) Operating/Storage humidity max. 75 % RH (non-condensing) Protection type/Protection class IP54 / I (grounded) Environmental rating UL/NEMA UL TYPE 12 / NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Plus- Airflow Direction
Kennesaw, GA, United States
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 291x291mm
01874.0-30
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 291x291mm 01874.0-30
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating. The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 76,000 h metal impeller Connection 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. Housing, hood, flaps plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) Enclosure cut-out 11.46 x 11.46" (291 x 291 mm) Mounting frame 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. Filter mat G3 acc. to DIN EN 779, average arrestance A a 84 % Filter material synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable Operating temperature 50 Hz: -13 to +131 °F (-25 to +55 °C) 60 Hz: -13 to +95 °F (-25 to +35 °C) Storage temperature -40 to +158 °F (-40 to +70 °C) Operating/Storage humidity max. 75 % RH (non-condensing) Protection type/Protection class IP54 / I (grounded) Environmental rating UL/NEMA UL TYPE 12 / NEMA 12 Approvals VDE, UL File No. E234324, EAC Note other voltages on request

Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic and other components. The interior temperature of an enclosure can be reduced by channelling cooler, filtered outside air into the enclosure, thus expelling hot inside air. The resulting airflow prevents formation of localized hot pockets and protects electronic components from overheating.

The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use.

Axial fan, ball bearingservice life L10 at +104 °F (+40 °C): min. 76,000 h
metal impeller
Connection3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max.
Housing, hood, flapsplastic UL 94V-0, light grey;
UV light resistant according to UL746C (f1)
Enclosure cut-out11.46 x 11.46" (291 x 291 mm)
Mounting frame4 built-in ratchet push levers for mounting
(6 ratchet stops to accommodate for wall
thicknesses Gauge 9 to 19 or 1-4 mm).
Additional screw mounting possible if needed

1.

Filter matG3 acc. to DIN EN 779, average arrestance A

a 84 %

Filter materialsynthetic mesh with progressive construction, temperature
resistant to 212 °F (100 °C), self-extinguishing class F1,
moisture resistant to 100 % RH, reusable
Operating temperature50 Hz: -13 to +131 °F (-25 to +55 °C)
60 Hz: -13 to +95 °F (-25 to +35 °C)
Storage temperature-40 to +158 °F (-40 to +70 °C)
Operating/Storage humiditymax. 75 % RH (non-condensing)
Protection type/Protection classIP54 / I (grounded)
Environmental rating UL/NEMAUL TYPE 12 / NEMA 12
ApprovalsVDE, UL File No. E234324, EAC
Noteother voltages on request
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Electronic Cooling Fans
Product Number 01874.0-30
Product Name Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 291x291mm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
Voltage Range 230 volts
Nominal Power 95 watts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers