Dataforth Corporation SCM9B-1400 RTD/Thermistor Module SCM9B-1400

Description
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, pressure, voltage, current and various types of digital signals. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and conversion to engineering units. Each module also provides digital I/O lines for controlling devices through solid state relays or TTL signals. These digital I/O lines along with built-in limit setting capability provide alarm and control outputs. The modules contain no pots or switches to be set. Features such as address, data rate, parity, alarms, echo, etc. are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed. The 2000 series is an enhanced version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or to provide outputs in engineering units which are nonlinear functions of the input. PROGRAMMABLE FEATURES (2000 Series) Provides intelligent features not found in the 1000 series ASCII Output Scaled to Desired Engineering Units User Programmable Nonlinear Transfer Function Straight-Line Segment Approximation: up to 24 Segments
Request a Quote Datasheet
Description
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, pressure, voltage, current and various types of digital signals. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and conversion to engineering units. Each module also provides digital I/O lines for controlling devices through solid state relays or TTL signals. These digital I/O lines along with built-in limit setting capability provide alarm and control outputs. The modules contain no pots or switches to be set. Features such as address, data rate, parity, alarms, echo, etc. are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed. The 2000 series is an enhanced version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or to provide outputs in engineering units which are nonlinear functions of the input. PROGRAMMABLE FEATURES (2000 Series) Provides intelligent features not found in the 1000 series ASCII Output Scaled to Desired Engineering Units User Programmable Nonlinear Transfer Function Straight-Line Segment Approximation: up to 24 Segments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCM9B-1400 RTD/Thermistor Module - SCM9B-1400 - Dataforth Corporation
Tucson, AZ, USA
SCM9B-1400 RTD/Thermistor Module
SCM9B-1400
SCM9B-1400 RTD/Thermistor Module SCM9B-1400
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, pressure, voltage, current and various types of digital signals. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and conversion to engineering units. Each module also provides digital I/O lines for controlling devices through solid state relays or TTL signals. These digital I/O lines along with built-in limit setting capability provide alarm and control outputs. The modules contain no pots or switches to be set. Features such as address, data rate, parity, alarms, echo, etc. are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed. The 2000 series is an enhanced version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or to provide outputs in engineering units which are nonlinear functions of the input. PROGRAMMABLE FEATURES (2000 Series) Provides intelligent features not found in the 1000 series ASCII Output Scaled to Desired Engineering Units User Programmable Nonlinear Transfer Function Straight-Line Segment Approximation: up to 24 Segments

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, pressure, voltage, current and various types of digital signals. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and conversion to engineering units. Each module also provides digital I/O lines for controlling devices through solid state relays or TTL signals. These digital I/O lines along with built-in limit setting capability provide alarm and control outputs.
The modules contain no pots or switches to be set. Features such as address, data rate, parity, alarms, echo, etc. are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed.
The 2000 series is an enhanced version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or to provide outputs in engineering units which are nonlinear functions of the input.

PROGRAMMABLE FEATURES (2000 Series)

  • Provides intelligent features not found in the 1000 series
  • ASCII Output Scaled to Desired Engineering Units
  • User Programmable Nonlinear Transfer Function
  • Straight-Line Segment Approximation: up to 24 Segments
Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM9B-1400
Product Name SCM9B-1400 RTD/Thermistor Module
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Current
Outputs Serial Data
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Isolated True RMS Input Modules - 8B-33-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM9B-1300 Sensor-to-Computer Module, Thermocouple Module - SCM9B-1300 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details