Tempco Electric Heater Corporation Videographic Data Recorders PPS-3000

Description
Product Overview The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen • The PPS-2000 for up to 24 channels on a 5.6" screen • The PPS-3000 expandable to 48 channels on a 12.1" screen The PPS Series displays data in real time on the touch screen. The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the optional Data Acquisition Software. Data logging supports notes being written directly on the Touch Screen that may be saved with the data files. The data files may be started and stopped as a batch operation with additional batch lot information. The Basic PC software package included at No Charge provides: • Historical Viewer/ Configuration capability to view, print, export and archive PPS Series data files imported via SD card or USB drive • Create and edit PPS configurations to be downloaded back to the recorder Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC. Optional firmware packages include the Panel Studio development software to design custom displays including digital and analog tags and values with animation.
Request a Quote Datasheet
Description
Product Overview The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen • The PPS-2000 for up to 24 channels on a 5.6" screen • The PPS-3000 expandable to 48 channels on a 12.1" screen The PPS Series displays data in real time on the touch screen. The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the optional Data Acquisition Software. Data logging supports notes being written directly on the Touch Screen that may be saved with the data files. The data files may be started and stopped as a batch operation with additional batch lot information. The Basic PC software package included at No Charge provides: • Historical Viewer/ Configuration capability to view, print, export and archive PPS Series data files imported via SD card or USB drive • Create and edit PPS configurations to be downloaded back to the recorder Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC. Optional firmware packages include the Panel Studio development software to design custom displays including digital and analog tags and values with animation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Videographic Data Recorders - PPS-3000 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Videographic Data Recorders
PPS-3000
Videographic Data Recorders PPS-3000
Product Overview The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen • The PPS-2000 for up to 24 channels on a 5.6" screen • The PPS-3000 expandable to 48 channels on a 12.1" screen The PPS Series displays data in real time on the touch screen. The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the optional Data Acquisition Software. Data logging supports notes being written directly on the Touch Screen that may be saved with the data files. The data files may be started and stopped as a batch operation with additional batch lot information. The Basic PC software package included at No Charge provides: • Historical Viewer/ Configuration capability to view, print, export and archive PPS Series data files imported via SD card or USB drive • Create and edit PPS configurations to be downloaded back to the recorder Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC. Optional firmware packages include the Panel Studio development software to design custom displays including digital and analog tags and values with animation.

Product Overview

The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing.

The PPS Series encompasses three models:

• The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen

• The PPS-2000 for up to 24 channels on a 5.6" screen

• The PPS-3000 expandable to 48 channels on a 12.1" screen

The PPS Series displays data in real time on the touch screen.

The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the optional Data Acquisition Software.

Data logging supports notes being written directly on the Touch Screen that may be saved with the data files. The data files may be started and stopped as a batch operation with additional batch lot information.

The Basic PC software package included at No Charge provides:

• Historical Viewer/ Configuration capability to view, print, export and archive PPS Series data files imported via SD card or USB drive

• Create and edit PPS configurations to be downloaded back to the recorder

Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC.

Optional firmware packages include the Panel Studio development software to design custom displays including digital and analog tags and values with animation.

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Data Acquisition
Product Number PPS-3000
Product Name Videographic Data Recorders
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Touch Screen
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Videographic Data Recorders - PPS-2000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details
Videographic Data Recorders - PPS-1000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Videographic Data Recorders - PPS-1000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details