Rochester Electronics Data Acquisition - Analog Front End (AFE) AD7730LBRU

Description
IC AFE 1 CHAN 24BIT 24TSSOP
Description
IC AFE 1 CHAN 24BIT 24TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7730LBRU is a 24-bit analog front end (AFE) designed for weigh-scale and pressure measurement applications. It features a resolution of 230,000 counts and offers buffered differential inputs with programmable gain. The device operates with reference voltages ranging from 1V to 5V and includes an on-chip DAC for offset and TARE removal. The AD7730LBRU supports both AC and DC excitation and is capable of single supply operation. It provides a high level of performance with an offset drift of 5 nV/°C and a gain drift of 2 ppm/°C. The device also incorporates a programmable digital filter, allowing for adjustable filter cutoff, output rate, and settling time. The part is available in a 24-lead TSSOP package and is specified for operation over a temperature range of -40°C to +85°C. It is suitable for applications requiring high precision and stability in signal acquisition.

Datasheet Summary
Powered by GS/AI

The AD7730LBRU is a 24-bit analog front end (AFE) designed for weigh-scale and pressure measurement applications. It features a resolution of 230,000 counts and offers buffered differential inputs with programmable gain. The device operates with reference voltages ranging from 1V to 5V and includes an on-chip DAC for offset and TARE removal. The AD7730LBRU supports both AC and DC excitation and is capable of single supply operation. It provides a high level of performance with an offset drift of 5 nV/°C and a gain drift of 2 ppm/°C. The device also incorporates a programmable digital filter, allowing for adjustable filter cutoff, output rate, and settling time. The part is available in a 24-lead TSSOP package and is specified for operation over a temperature range of -40°C to +85°C. It is suitable for applications requiring high precision and stability in signal acquisition.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog Front End (AFE) - AD7730LBRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog Front End (AFE)
AD7730LBRU
Data Acquisition - Analog Front End (AFE) AD7730LBRU
IC AFE 1 CHAN 24BIT 24TSSOP

IC AFE 1 CHAN 24BIT 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Data Acquisition
Product Number AD7730LBRU
Product Name Data Acquisition - Analog Front End (AFE)
Digital I/O Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - AD73322AST - Lingto Electronic Limited
Specs
Digital I/O Channels 4 #
Resolution 16 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
16 x digital in Ex e - modex-ethernet-remote-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details