MEAN WELL QP-320F Switching Power Supply
Enclosed AC DC Converters 4 Output 5V 15V 24V -15V 20A, 8A, 3A, 1.6A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 4 O/P, 316W ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 413992 | 1866-3961-ND | 40AJ8029 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 4 O/p, 316W Rohs Compliant Mean Well |
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | ||
| Number of Outputs | 4 # |