Precision high voltage module designed for applications such as mass spectrometry and electron gun systems, offering a maximum output voltage of 15kV at 0.33mA with less than 30mVp-p low frequency noise and ripple at full load. It features a negative polarity output, <10ppm/°C temperature coefficient, and is short circuit and flashover protected. The unit measures 200 x 98 x 47 mm and weighs 1.7 kg, with a 1m low noise shielded cable provided for the high voltage output. Control is via differential analogue input, and it operates from a +24V dc supply with a 15-pin D-type connector for analogue control signals.
Precision high voltage modules delivering exceptionally low levels of noise and drift, designed for easy integration into systems requiring multiple high voltages. Applications include mass spectrometry and electron gun operations.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LN015NIP010 |
| Product Name | LN-Series |
| Applications | Analytical |