Advantech DIN Rail AC to DC 100-240V 60W 24V PSD-A60W24

Description
DIN Rail AC to DC 100-240V 60W 24V Extra slim design with 60 watts output High power density: 3.41 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet
Description
DIN Rail AC to DC 100-240V 60W 24V Extra slim design with 60 watts output High power density: 3.41 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Cincinnati, OH, United States
DIN Rail AC to DC 100-240V 60W 24V
PSD-A60W24
DIN Rail AC to DC 100-240V 60W 24V PSD-A60W24
DIN Rail AC to DC 100-240V 60W 24V Extra slim design with 60 watts output High power density: 3.41 watts per cubic inch Input range 85 ~ 264 VAC / 110 ~ 375 VDC Power boost with 150% peak load Full protection with auto recovery function Full load output up to 60°C Adjustable output

DIN Rail AC to DC 100-240V 60W 24V

  • Extra slim design with 60 watts output
  • High power density: 3.41 watts per cubic inch
  • Input range 85 ~ 264 VAC / 110 ~ 375 VDC
  • Power boost with 150% peak load
  • Full protection with auto recovery function
  • Full load output up to 60°C
  • Adjustable output
Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech - 46AC8412 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech
46AC8412
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech 46AC8412
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PSD-A60W24 46AC8412
Product Name DIN Rail AC to DC 100-240V 60W 24V Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Advantech
Type AC / DC Adapter DC Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC RoHS Compliant
AC Input Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers