Enclosed AC DC Converters 1 Output 15V 5A 85 ~ 264 VAC, 120 ~ 373 VDC Input
POWER SUPPLY, AC-DC, 15V, 5A, NO. OF OUTPUTS-1OUTPUTS, OUTPUT POWER MAX-75W, OUTPUT VOLTAGE - OUTPUT 1-15V, OUTPUT CURRENT - OUTPUT 1-5A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-3360-ND | 1065837 | 44AC5562 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 15V, 5A, No. Of Outputs-1Outputs, Output Power Max-75W, Output Voltage Output 1-15V, Output Current Output 1-5A, Output Voltage Output 2--, Output Current Output 2--, O... |
| Type | AC/DC Converter; 1 | DC Power Supply | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | ||
| DC Input Voltage | 120.0 to 373.0 volts |