AMETEK Programmable Power DC Power Supply DCS150-7

Description
The DCS150-7 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-7A Power: 1000W 200-250 VAC/100-132 VAC 47-63 Hz single phase High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS150-7 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS150-7 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.
Datasheet
Description
The DCS150-7 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-7A Power: 1000W 200-250 VAC/100-132 VAC 47-63 Hz single phase High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS150-7 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS150-7 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS150-7 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS150-7
DC Power Supply DCS150-7
The DCS150-7 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-150V Current: 0-7A Power: 1000W 200-250 VAC/100-132 VAC 47-63 Hz single phase High power density/low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS150-7 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS150-7 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

The DCS150-7 is a 1000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-150V
  • Current: 0-7A
  • Power: 1000W
  • 200-250 VAC/100-132 VAC
  • 47-63 Hz single phase
  • High power density/low ripple and noise
  • High programming resolution with Ethernet interface
  • Constant voltage and current mode
  • Remote sensing
  • Simultaneous digital display of both voltage and current
  • Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output
  • Automatic mode crossover into current or voltage mode
  • Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage
  • Adjustable Over-Voltage Protection (OVP)
  • External TTL, AC or DC shutdown
  • Remote voltage, current limit and OVP programming with selectable programming constants

The Sorensen DCS150-7 is a 1000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS150-7 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS150-7
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details