Triad Magnetics AC DC Desktop, Wall Power Adapters WDU24-300

Description
24V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2317-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2317-ND
AC DC Desktop, Wall Power Adapters 237-2317-ND
24V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 11.8W, 24V; Power Supply Approvals Triad Magnetics - 96M9187 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 11.8W, 24V; Power Supply Approvals Triad Magnetics
96M9187
Ac-Dc Converter, External Plug In, 1 O/p, 11.8W, 24V; Power Supply Approvals Triad Magnetics 96M9187
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.8W, 24V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:11.8W; Output Voltage - Output 1:24V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 11.8W, 24V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:11.8W; Output Voltage - Output 1:24V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2317-ND 96M9187
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 11.8W, 24V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS20-60E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details