Meadowlark Optics, Inc. Laser Line Beamsplitting Polarizer BP-100-λ

Description
Right-angle prisms are matched in pairs to produce high quality laser line beamsplitting polarizers with superior wavefront quality in both transmission and reflection. The hypotenuse face of one prism is coated with a multilayer dielectric beamsplitting coating optimized for laser performance. Two prisms are cemented together, protecting the critical coating from performance-degradin g environmental factors. Each cube separates an unpolarized incident beam into two orthogonal, linearly polarized components with negligible absorption. Following the principle of pile-of-plates polarizers, p-polarized light is transmitted with approximatley 1000:1 contrast and s-polarization is reflected with approximatley 20:1 contrast. These polarizers perform best with collimated or near-collimated light.
Description
Right-angle prisms are matched in pairs to produce high quality laser line beamsplitting polarizers with superior wavefront quality in both transmission and reflection. The hypotenuse face of one prism is coated with a multilayer dielectric beamsplitting coating optimized for laser performance. Two prisms are cemented together, protecting the critical coating from performance-degradin g environmental factors. Each cube separates an unpolarized incident beam into two orthogonal, linearly polarized components with negligible absorption. Following the principle of pile-of-plates polarizers, p-polarized light is transmitted with approximatley 1000:1 contrast and s-polarization is reflected with approximatley 20:1 contrast. These polarizers perform best with collimated or near-collimated light.

Suppliers

Company
Product
Description
Supplier Links
Frederick, CO, USA
Laser Line Beamsplitting Polarizer
BP-100-λ
Laser Line Beamsplitting Polarizer BP-100-λ
Right-angle prisms are matched in pairs to produce high quality laser line beamsplitting polarizers with superior wavefront quality in both transmission and reflection. The hypotenuse face of one prism is coated with a multilayer dielectric beamsplitting coating optimized for laser performance. Two prisms are cemented together, protecting the critical coating from performance-degradin g environmental factors. Each cube separates an unpolarized incident beam into two orthogonal, linearly polarized components with negligible absorption. Following the principle of pile-of-plates polarizers, p-polarized light is transmitted with approximatley 1000:1 contrast and s-polarization is reflected with approximatley 20:1 contrast. These polarizers perform best with collimated or near-collimated light.

Right-angle prisms are matched in pairs to produce high quality laser line beamsplitting polarizers with superior wavefront quality in both transmission and reflection. The hypotenuse face of one prism is coated with a multilayer dielectric beamsplitting coating optimized for laser performance. Two prisms are cemented together, protecting the critical coating from performance-degrading environmental factors. Each cube separates an unpolarized incident beam into two orthogonal, linearly polarized components with negligible absorption. Following the principle of pile-of-plates polarizers, p-polarized light is transmitted with approximatley 1000:1 contrast and s-polarization is reflected with approximatley 20:1 contrast. These polarizers perform best with collimated or near-collimated light.

Technical Specifications

  Meadowlark Optics, Inc.
Product Category Polarizing Cube Beamsplitters
Product Number BP-100-λ
Product Name Laser Line Beamsplitting Polarizer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm - 05BC15PH.9 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Cube Beamsplitter Prism -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Polarizer Material BK7; Other Material; ZF Glass
Transmission 95 to 96 %
Surface Quality 40-20 Scratch / Dig; 60-40 Scratch / Dig
View Details