Newport MKS Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm 05BC15PH.9

Description
The 05BC15PH.9 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 1064 nm, a damage threshold of 10 J/cm2 is achieved. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.
Request a Quote
Description
The 05BC15PH.9 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 1064 nm, a damage threshold of 10 J/cm2 is achieved. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm - 05BC15PH.9 - Newport MKS
Irvine, CA, United States
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm
05BC15PH.9
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm 05BC15PH.9
The 05BC15PH.9 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 1064 nm, a damage threshold of 10 J/cm2 is achieved. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.

The 05BC15PH.9 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 1064 nm, a damage threshold of 10 J/cm2 is achieved. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number 05BC15PH.9
Product Name Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 1064 nm
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
Polarizer Material BK7
Wavelength Range 1064 nm (10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 596 nm 50% Cut-on Edge Wavelength - OD8-DCL596-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm - 10FC16PB.9 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm - 05BC15PH.2 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 659 nm 50% Cut-on Edge Wavelength - OD8-DCL659-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details