CASTECH, Inc. Laser Line Polarization Beamsplitter Cubes

Description
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.
Request a Quote
Description
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Fuzhou, China
Laser Line Polarization Beamsplitter Cubes
Laser Line Polarization Beamsplitter Cubes
Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.

Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Polarizing Cube Beamsplitters
Product Name Laser Line Polarization Beamsplitter Cubes
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
Polarizer Material BK7
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details