McMaster-Carr Supply Company Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm 52-130

Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
Datasheet
Description
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm - 38C8830 - Newark, An Avnet Company
Chicago, IL, United States
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm
38C8830
Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm 38C8830
AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

AUDIO VISUAL (AUDIO VIDEO), LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38C8830
Product Name Audio Visual (Audio Video), Loudspeaker; Driver Type Mcm
Nominal Power 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
Car Audio, Full Range Speaker - SR60 - Boston Acoustics, Inc.
Specs
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details