Challenge Electronics Speakers CS20-00P27-03-1

Description
SPEAKER 25OHM 0.1W 85DB
Request a Quote Datasheet
Description
SPEAKER 25OHM 0.1W 85DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS20-00P27-03-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 25OHM 0.1W 85DB

SPEAKER 25OHM 0.1W 85DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS20-00P27-03-1-ND
Product Name Speakers
Resonance Frequency 270 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
EC/FEC Series -  - Knowles
Specs
Impedance 280 ohms
Sensitivity 114 dB
Size 0.30 inch (8 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details