McMaster-Carr Supply Company Led Color Mcm 287-10860

Description
LED Color:Green; Product Range:-; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:16mcd; Viewing Angle:45°; Wavelength Typ:570nm
Datasheet
Description
LED Color:Green; Product Range:-; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:16mcd; Viewing Angle:45°; Wavelength Typ:570nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Mcm - 33AC0184 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Mcm
33AC0184
Led Color Mcm 33AC0184
LED Color:Green; Product Range:-; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:16mcd; Viewing Angle:45°; Wavelength Typ:570nm

LED Color:Green; Product Range:-; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; Luminous Intensity:16mcd; Viewing Angle:45°; Wavelength Typ:570nm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33AC0184
Product Name Led Color Mcm
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-1328-2-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Orange; Green; Blue
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details
LED Indication - Discrete - 1497-1389-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type White
Viewing Angle 160 degrees
View Details