ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXF1206UPGCTR

Description
Win Source Part Number: 1241775-SML-LXF1206U PGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 525nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.90mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXF1206UPGCTRR Base Product Number: SML-LXF1206
Request a Quote
Description
Win Source Part Number: 1241775-SML-LXF1206U PGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 525nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.90mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXF1206UPGCTRR Base Product Number: SML-LXF1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241775-SML-LXF1206UPGCTR
Optoelectronics - LED Indication - Discrete 1241775-SML-LXF1206UPGCTR
Win Source Part Number: 1241775-SML-LXF1206U PGCTR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Peak: 525nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.90mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXF1206UPGCTRR Base Product Number: SML-LXF1206

Win Source Part Number: 1241775-SML-LXF1206UPGCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 525nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.90mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LXF1206UPGCTRR
Base Product Number: SML-LXF1206

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241775-SML-LXF1206UPGCTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Sylvania Backlight 2G Bl04 LED Module White - MD-OS-BL04-W - ECO Light LED
Specs
LED Type White
Optical Power Output 550 milliwatts
View Details