SunLED Company, LLC LED Indication - Discrete XZCBD45S

Description
Blue 465nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCBD45STR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBD45STR-ND
LED Indication - Discrete 1497-XZCBD45STR-ND
Blue 465nm LED Indication - Discrete 3.3V 2-PLCC

Blue 465nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCBD45SDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBD45SDKR-ND
LED Indication - Discrete 1497-XZCBD45SDKR-ND
LED BLUE CLEAR 2PLCC SMD

LED BLUE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCBD45SCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBD45SCT-ND
LED Indication - Discrete 1497-XZCBD45SCT-ND
LED BLUE CLEAR 2PLCC SMD

LED BLUE CLEAR 2PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCBD45STR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1358-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details