McMaster-Carr Supply Company Blow Characteristic Mcm 28-313

Description
Blow Characteristic:-; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:7A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:-; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 39T2355 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
39T2355
Blow Characteristic Mcm 39T2355
Blow Characteristic:-; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:7A RoHS Compliant: Yes

Blow Characteristic:-; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39T2355
Product Name Blow Characteristic Mcm
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers