McMaster-Carr Supply Company 30 Rgb Led Addressable Strip 1 Meter Reel; Light Strip Length Mcm 25-7520

Description
30 RGB LED Addressable Strip - 1 Meter Reel; Light Strip Length:1m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes
Description
30 RGB LED Addressable Strip - 1 Meter Reel; Light Strip Length:1m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
30 Rgb Led Addressable Strip 1 Meter Reel; Light Strip Length Mcm - 71Y5441 - Newark, An Avnet Company
Chicago, IL, United States
30 Rgb Led Addressable Strip 1 Meter Reel; Light Strip Length Mcm
71Y5441
30 Rgb Led Addressable Strip 1 Meter Reel; Light Strip Length Mcm 71Y5441
30 RGB LED Addressable Strip - 1 Meter Reel; Light Strip Length:1m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

30 RGB LED Addressable Strip - 1 Meter Reel; Light Strip Length:1m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71Y5441
Product Name 30 Rgb Led Addressable Strip 1 Meter Reel; Light Strip Length Mcm
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers