Broadcom Inc. LED Indication - Discrete ALMD-EL1E-Z2002

Description
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL1E-Z2002TR-ND
LED Indication - Discrete 516-ALMD-EL1E-Z2002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EL1E-Z2002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL1E-Z2002CT-ND
LED Indication - Discrete 516-ALMD-EL1E-Z2002CT-ND
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EL1E-Z2002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EL1E-Z2002DKR-ND
LED Indication - Discrete 516-ALMD-EL1E-Z2002DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EL1E-Z2002
Standard LEDs - SMD ALMD-EL1E-Z2002
Standard LEDs - SMD SMT Round AlInGaP Amber

Standard LEDs - SMD SMT Round AlInGaP Amber

Buy Now Datasheet
Led, Amber, 27Cd, 590Nm, Smd; Led Colour Broadcom - 57AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 27Cd, 590Nm, Smd; Led Colour Broadcom
57AC0494
Led, Amber, 27Cd, 590Nm, Smd; Led Colour Broadcom 57AC0494
LED, AMBER, 27CD, 590NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:27cd; Viewing Angle:15°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, AMBER, 27CD, 590NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:27cd; Viewing Angle:15°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ALMD-EL1E-Z2002TR-ND ALMD-EL1E-Z2002 57AC0494
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Amber, 27Cd, 590Nm, Smd; Led Colour Broadcom
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 19500 milliCandela 27000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMD-LWG3-NQTHD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers