McMaster-Carr Supply Company Connector Type A Mcm 23-210

Description
Connector Type A:2.5mm Barrel Plug; Connector Type B:-; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:2.5mm Barrel Plug; Connector Type B:-; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 39C0978 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
39C0978
Connector Type A Mcm 39C0978
Connector Type A:2.5mm Barrel Plug; Connector Type B:-; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:2.5mm Barrel Plug; Connector Type B:-; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 39C0978
Product Name Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1860473 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 19.69 inch (500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 120 inches - 412009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details