Qualtek Electronics Corp. NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches 221001-03

Description
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Brown Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Brown Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C power cord from Qualtek Electronics Corp. features SPT-1 cordage that is unshielded and rated for a maximum temperature of 60°C. It has a voltage rating of 125V and a current rating of 10A. The cord jacket is brown, and the total length of the cord is 72 inches. The plug is polarized, and the other end is designed to split at 1 1/2" with a strip length of 5/8". This product is UL and cUL approved and is also RoHS compliant, making it suitable for various applications requiring reliable power connections.

Datasheet Summary
Powered by GS/AI

The NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C power cord from Qualtek Electronics Corp. features SPT-1 cordage that is unshielded and rated for a maximum temperature of 60°C. It has a voltage rating of 125V and a current rating of 10A. The cord jacket is brown, and the total length of the cord is 72 inches. The plug is polarized, and the other end is designed to split at 1 1/2" with a strip length of 5/8". This product is UL and cUL approved and is also RoHS compliant, making it suitable for various applications requiring reliable power connections.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P Polarized to Split 1 1/2
Mentor, OH, United States
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches
221001-03
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches 221001-03
North American Power Cord NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8" Features: Cordage: SPT-1, 18AWG / 2C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Brown Plug: NEMA 1-15P Polarized Other End: Split 1 1/2", Strip 5/8" Approvals: UL, cUL Length: 72 inches

North American Power Cord
NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Brown
Plug: NEMA 1-15P Polarized
Other End: Split 1 1/2", Strip 5/8"
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 221001-03
Product Name NEMA 1-15P Polarized to Split 1 1/2", Strip 5/8", 18AWG / 2C, SPT-1, 60C, 72 inches
Cord Color Brown
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 390004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
12IN 45° Style Fan Power Cord - 07145-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details