McLellan Fuel Reel FR501100

Description
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy latching mechanisms, heavy duty frames and six position roller fairlead arms with adjustable fairlead, for off-highway conditions. - Swivel accommodates either pressure or suction. - FR500 Series reels come in 2 sizes: FR500 with cheek plates 7 ¼" apart and over-all width of 14 7/8". FR500X with cheek plates 9 5/8 apart and over-all width of 17 ¼". - 18 gauge steel cheek plates 25" in diameter, 12 ¾" drum diameter. - Fuel reel latching mechanism of non-ferrous metal to assure safe handling of flammable liquids. - Swivels are all brass, with teflon packing seals
Description
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy latching mechanisms, heavy duty frames and six position roller fairlead arms with adjustable fairlead, for off-highway conditions. - Swivel accommodates either pressure or suction. - FR500 Series reels come in 2 sizes: FR500 with cheek plates 7 ¼" apart and over-all width of 14 7/8". FR500X with cheek plates 9 5/8 apart and over-all width of 17 ¼". - 18 gauge steel cheek plates 25" in diameter, 12 ¾" drum diameter. - Fuel reel latching mechanism of non-ferrous metal to assure safe handling of flammable liquids. - Swivels are all brass, with teflon packing seals

Suppliers

Company
Product
Description
Supplier Links
Fuel Reel - FR501100 - McLellan
Hanford, CA, USA
Fuel Reel
FR501100
Fuel Reel FR501100
FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy latching mechanisms, heavy duty frames and six position roller fairlead arms with adjustable fairlead, for off-highway conditions. - Swivel accommodates either pressure or suction. - FR500 Series reels come in 2 sizes: FR500 with cheek plates 7 ¼" apart and over-all width of 14 7/8". FR500X with cheek plates 9 5/8 apart and over-all width of 17 ¼". - 18 gauge steel cheek plates 25" in diameter, 12 ¾" drum diameter. - Fuel reel latching mechanism of non-ferrous metal to assure safe handling of flammable liquids. - Swivels are all brass, with teflon packing seals

FR500 Series - Designed for diesel, gas, water, waste oil.
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications.
As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated. Reels feature heavy latching mechanisms, heavy duty frames and six position roller fairlead arms with adjustable fairlead, for off-highway conditions.
- Swivel accommodates either pressure or
suction.
- FR500 Series reels come in 2 sizes: FR500
with cheek plates 7 ¼" apart and over-all
width of 14 7/8". FR500X with cheek plates
9 5/8 apart and over-all width of 17 ¼".
- 18 gauge steel cheek plates 25" in diameter,
12 ¾" drum diameter.
- Fuel reel latching mechanism of non-ferrous
metal to assure safe handling of flammable
liquids.
- Swivels are all brass, with teflon packing
seals

Technical Specifications

  McLellan
Product Category Reels
Product Number FR501100
Product Name Fuel Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Portable Storage Reel on Wheel - AVATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
View Details
Air Hose Reels - 9119443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 10.91 inch (277 mm)
Inside Hose Diameter 0.3150 inch (8 mm)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details