Innovative Sensor Technology IST USA Division Humidity, Moisture Sensors P14 FEMTOCAP-G_5

Description
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 3s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 3s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
2952-P14FEMTOCAP-G_5-ND
Humidity, Moisture Sensors 2952-P14FEMTOCAP-G_5-ND
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 3s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Capacitance 3s Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Moisture Meters
Product Number 2952-P14FEMTOCAP-G_5-ND
Product Name Humidity, Moisture Sensors
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers