MaxLinear, Inc. Interface Transceiver IC XRT75R12IB-L

Description
IC TELECOM INTERFACE 420TBGA Product overview: XRT75R12IB-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R12IB-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 420TBGA Product overview: XRT75R12IB-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R12IB-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT75R12IB-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75R12IB-L
Interface Transceiver IC 702-XRT75R12IB-L
IC TELECOM INTERFACE 420TBGA Product overview: XRT75R12IB-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R12IB-L can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 420TBGA Product overview: XRT75R12IB-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R12IB-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT75R12IB-L - 904125-XRT75R12IB-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75R12IB-L
904125-XRT75R12IB-L
Interface - Interface - Telecom - XRT75R12IB-L 904125-XRT75R12IB-L
Manufacturer: MaxLinear Inc Win Source Part Number: 904125-XRT75R12IB-L Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 420-TBGA (35x35) Package: 420-LBGA Package: Tray Mounting: Surface Mount Family Name: XRT75 Categories: Integrated Circuits (ICs) Case / Package: 420-TBGA (35x35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904125-XRT75R12IB-L
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 420-TBGA (35x35)
Package: 420-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: XRT75
Categories: Integrated Circuits (ICs)
Case / Package: 420-TBGA (35x35)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT75R12IB-L
Integrated Circuits (ICs) - Interface - Telecom XRT75R12IB-L
IC TELECOM INTERFACE 420TBGA

IC TELECOM INTERFACE 420TBGA

Supplier's Site
Telecom - XRT75R12IB-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 420-TBGA (35x35)

Telecom IC Line Interface Unit (LIU) 420-TBGA (35x35)

Buy Now Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
XRT75R12IB-L
LIN Transceivers XRT75R12IB-L
LIN Transceivers Attenuator

LIN Transceivers Attenuator

Buy Now Datasheet
IC TELECOM INTERFACE 420TBGA

IC TELECOM INTERFACE 420TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT75R12IB-L 904125-XRT75R12IB-L XRT75R12IB-L XRT75R12IB-L XRT75R12IB-L XRT75R12IB-L
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT75R12IB-L Integrated Circuits (ICs) - Interface - Telecom Telecom LIN Transceivers Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512963P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOP; SOP
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GV-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3019-C-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers