Manufacturer: MaxLinear Inc
Win Source Part Number: 844723-XR16C854DIV-F
Features: UART IC 4, QUART Channel RS232, RS485 128 Byte 64-LQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Family Name: XR16C854
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-1448, XR16C854DIV-F-ND, XR16C854DIVF
IC UART FIFO 128B QUAD 64LQFP Product overview: XR16C854DIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR16C854DIV-F can be used for catalog matching and distributor lookup.
UART IC 4, QUART Channel RS232, RS485 128 Byte 64-LQFP (10x10)
IC UART FIFO 128B QUAD 64LQFP
UART IC 4, QUART Channel RS232, RS485 128 Byte 64-LQFP (10x10)
IC UART FIFO 128B QUAD 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 844723-XR16C854DIV-F | 714-XR16C854DIV-F | 1016-1448-ND | XR16C854DIV-F | XR16C854DIV-F | XR16C854DIV-F | XR16C854DIV-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16C854DIV-F | Quad Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Package Type | QFP; 64-LQFP (10x10) | Tray | LQFP; 64-LQFP | QFP; 64-LQFP | LQFP-64 | QFP; LQFP; 64-LQFP | QFP |
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | ||
| Data Rate | 2000 kbps | 2000 kbps | 2000 kbps | 2000 to ? kbps | 2000 kbps |